Vishay Intertechnology, Inc. RES 0.3 OHM 2W 1% WW AXIAL RWR80SR300FRB12

Description
RES 0.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.3ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.3 OHM 2W 1% WW AXIAL - RWR80SR300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 2W 1% WW AXIAL
RWR80SR300FRB12
RES 0.3 OHM 2W 1% WW AXIAL RWR80SR300FRB12
RES 0.3ohm 2W 1% WW AXIAL

RES 0.3ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR300FRB12
Wirewound Resistors 3110-RWR80SR300FRB12
EGS-3-80 .3 1% RWR80SR300FR B12

EGS-3-80 .3 1% RWR80SR300FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR300FRB12-ND
Through Hole Resistors RWR80SR300FRB12-ND
300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR300FRB12 3110-RWR80SR300FRB12 RWR80SR300FRB12-ND
Product Name RES 0.3 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details