Vishay Intertechnology, Inc. RES 0.499 OHM 2W 1% WW AXIAL RWR80SR499FRS70

Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 1% WW AXIAL - RWR80SR499FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR80SR499FRS70
RES 0.499 OHM 2W 1% WW AXIAL RWR80SR499FRS70
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR499FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR499FRS70
Wirewound Resistors 3110-RWR80SR499FRS70
EGS-3-80 .499 1% RWR80SR499FR S70

EGS-3-80 .499 1% RWR80SR499FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR499FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR499FRS70-ND
Through Hole Resistors RWR80SR499FRS70-ND
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR499FRS70 3110-RWR80SR499FRS70 RWR80SR499FRS70-ND
Product Name RES 0.499 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details