Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR500FRBSL

Description
EGS-3-80 .5 1% RWR80SR500FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .5 1% RWR80SR500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR500FRBSL
Wirewound Resistors 3110-RWR80SR500FRBSL
EGS-3-80 .5 1% RWR80SR500FR BSL

EGS-3-80 .5 1% RWR80SR500FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR500FRBSL-ND
Through Hole Resistors RWR80SR500FRBSL-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.5 OHM 2W 1% WW AXIAL - RWR80SR500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 1% WW AXIAL
RWR80SR500FRBSL
RES 0.5 OHM 2W 1% WW AXIAL RWR80SR500FRBSL
RES 0.5ohm 2W 1% WW AXIAL

RES 0.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR500FRBSL RWR80SR500FRBSL-ND RWR80SR500FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details