Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR332FSS73

Description
EGS-3-80 .332 1% RWR80SR332FS S73
Request a Quote Datasheet
Description
EGS-3-80 .332 1% RWR80SR332FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR332FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR332FSS73
Wirewound Resistors 3110-RWR80SR332FSS73
EGS-3-80 .332 1% RWR80SR332FS S73

EGS-3-80 .332 1% RWR80SR332FS S73

Supplier's Site Datasheet
RES 0.332 OHM 2W 1% WW AXIAL - RWR80SR332FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 2W 1% WW AXIAL
RWR80SR332FSS73
RES 0.332 OHM 2W 1% WW AXIAL RWR80SR332FSS73
RES 0.332ohm 2W 1% WW AXIAL

RES 0.332ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR332FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR332FSS73-ND
Through Hole Resistors RWR80SR332FSS73-ND
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR332FSS73 RWR80SR332FSS73 RWR80SR332FSS73-ND
Product Name Wirewound Resistors RES 0.332 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details