Vishay Intertechnology, Inc. RES 0.5 OHM 2W 1% WW AXIAL RWR80SR500FSRSL

Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 2W 1% WW AXIAL - RWR80SR500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 2W 1% WW AXIAL
RWR80SR500FSRSL
RES 0.5 OHM 2W 1% WW AXIAL RWR80SR500FSRSL
RES 0.5ohm 2W 1% WW AXIAL

RES 0.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR500FSRSL-ND
Through Hole Resistors RWR80SR500FSRSL-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR500FSRSL
Wirewound Resistors 3110-RWR80SR500FSRSL
EGS-3-80 .5 1% RWR80SR500FS RSL

EGS-3-80 .5 1% RWR80SR500FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR500FSRSL RWR80SR500FSRSL-ND 3110-RWR80SR500FSRSL
Product Name RES 0.5 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details