Vishay Intertechnology, Inc. RES 0.324 OHM 2W 1% WW AXIAL RWR80SR324FRRSL

Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.324ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.324 OHM 2W 1% WW AXIAL - RWR80SR324FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 2W 1% WW AXIAL
RWR80SR324FRRSL
RES 0.324 OHM 2W 1% WW AXIAL RWR80SR324FRRSL
RES 0.324ohm 2W 1% WW AXIAL

RES 0.324ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR324FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR324FRRSL
Wirewound Resistors 3110-RWR80SR324FRRSL
EGS-3-80 .324 1% RWR80SR324FR RSL

EGS-3-80 .324 1% RWR80SR324FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR324FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR324FRRSL-ND
Through Hole Resistors RWR80SR324FRRSL-ND
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR324FRRSL 3110-RWR80SR324FRRSL RWR80SR324FRRSL-ND
Product Name RES 0.324 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers