Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR280FRBSL

Description
280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR280FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR280FRBSL-ND
Through Hole Resistors RWR80SR280FRBSL-ND
280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR280FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR280FRBSL
Wirewound Resistors 3110-RWR80SR280FRBSL
EGS-3-80 .28 1% RWR80SR280FR BSL

EGS-3-80 .28 1% RWR80SR280FR BSL

Supplier's Site Datasheet
RES 0.28 OHM 2W 1% WW AXIAL - RWR80SR280FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 2W 1% WW AXIAL
RWR80SR280FRBSL
RES 0.28 OHM 2W 1% WW AXIAL RWR80SR280FRBSL
RES 0.28ohm 2W 1% WW AXIAL

RES 0.28ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR280FRBSL-ND 3110-RWR80SR280FRBSL RWR80SR280FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.28 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details