Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR449FRS73

Description
EGS-3-80 .449 1% RWR80SR449FR S73
Request a Quote Datasheet
Description
EGS-3-80 .449 1% RWR80SR449FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR449FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR449FRS73
Wirewound Resistors 3110-RWR80SR449FRS73
EGS-3-80 .449 1% RWR80SR449FR S73

EGS-3-80 .449 1% RWR80SR449FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR449FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR449FRS73-ND
Through Hole Resistors RWR80SR449FRS73-ND
449 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

449 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.449 OHM 2W 1% WW AXIAL - RWR80SR449FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.449 OHM 2W 1% WW AXIAL
RWR80SR449FRS73
RES 0.449 OHM 2W 1% WW AXIAL RWR80SR449FRS73
RES 0.449ohm 2W 1% WW AXIAL

RES 0.449ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR449FRS73 RWR80SR449FRS73-ND RWR80SR449FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.449 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4490 ohms 0.4490 ohms 0.4490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details