EGS-3-80 .499 .1% RWR80SR499BR S73
499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.499ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80SR499BRS73 | RWR80SR499BRS73-ND | RWR80SR499BRS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.499 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.4990 ohms | 0.4990 ohms | 0.4990 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |