RES 0.505ohm 2W 0.1% WW AXIAL
EGS-3-80 .505 .1% RWR80SR505BS S70
505 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80SR505BSS70 | 3110-RWR80SR505BSS70 | RWR80SR505BSS70-ND |
| Product Name | RES 0.505 OHM 2W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5050 ohms | 0.5050 ohms | 0.5050 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |