Vishay Intertechnology, Inc. RES 0.511 OHM 2W 0.5% WW AXIAL RWR80SR511DRBSL

Description
RES 0.511ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 2W 0.5% WW AXIAL - RWR80SR511DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 0.5% WW AXIAL
RWR80SR511DRBSL
RES 0.511 OHM 2W 0.5% WW AXIAL RWR80SR511DRBSL
RES 0.511ohm 2W 0.5% WW AXIAL

RES 0.511ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR511DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR511DRBSL-ND
Through Hole Resistors RWR80SR511DRBSL-ND
511 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR511DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR511DRBSL
Wirewound Resistors 3110-RWR80SR511DRBSL
EGS-3-80 .511 .5% RWR80SR511DR BSL

EGS-3-80 .511 .5% RWR80SR511DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR511DRBSL RWR80SR511DRBSL-ND 3110-RWR80SR511DRBSL
Product Name RES 0.511 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details