Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR422FSBSL

Description
EGS-3-80 .422 1% RWR80SR422FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .422 1% RWR80SR422FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR422FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR422FSBSL
Wirewound Resistors 3110-RWR80SR422FSBSL
EGS-3-80 .422 1% RWR80SR422FS BSL

EGS-3-80 .422 1% RWR80SR422FS BSL

Supplier's Site Datasheet
RES 0.422 OHM 2W 1% WW AXIAL - RWR80SR422FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80SR422FSBSL
RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FSBSL
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR422FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR422FSBSL-ND
Through Hole Resistors RWR80SR422FSBSL-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR422FSBSL RWR80SR422FSBSL RWR80SR422FSBSL-ND
Product Name Wirewound Resistors RES 0.422 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details