Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR619FRS73

Description
EGS-3-80 .619 1% RWR80SR619FR S73
Request a Quote Datasheet
Description
EGS-3-80 .619 1% RWR80SR619FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR619FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR619FRS73
Wirewound Resistors 3110-RWR80SR619FRS73
EGS-3-80 .619 1% RWR80SR619FR S73

EGS-3-80 .619 1% RWR80SR619FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR619FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR619FRS73-ND
Through Hole Resistors RWR80SR619FRS73-ND
619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.619 OHM 2W 1% WW AXIAL - RWR80SR619FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 2W 1% WW AXIAL
RWR80SR619FRS73
RES 0.619 OHM 2W 1% WW AXIAL RWR80SR619FRS73
RES 0.619ohm 2W 1% WW AXIAL

RES 0.619ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR619FRS73 RWR80SR619FRS73-ND RWR80SR619FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.619 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details