Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR619FRB12

Description
EGS-3-80 .619 1% RWR80SR619FR B12
Request a Quote Datasheet
Description
EGS-3-80 .619 1% RWR80SR619FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR619FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR619FRB12
Wirewound Resistors 3110-RWR80SR619FRB12
EGS-3-80 .619 1% RWR80SR619FR B12

EGS-3-80 .619 1% RWR80SR619FR B12

Supplier's Site Datasheet
RES 0.619 OHM 2W 1% WW AXIAL - RWR80SR619FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 2W 1% WW AXIAL
RWR80SR619FRB12
RES 0.619 OHM 2W 1% WW AXIAL RWR80SR619FRB12
RES 0.619ohm 2W 1% WW AXIAL

RES 0.619ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR619FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR619FRB12-ND
Through Hole Resistors RWR80SR619FRB12-ND
619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR619FRB12 RWR80SR619FRB12 RWR80SR619FRB12-ND
Product Name Wirewound Resistors RES 0.619 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details