Vishay Intertechnology, Inc. RES 0.576 OHM 2W 1% WW AXIAL RWR80SR576FRBSL

Description
RES 0.576ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.576ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.576 OHM 2W 1% WW AXIAL - RWR80SR576FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 2W 1% WW AXIAL
RWR80SR576FRBSL
RES 0.576 OHM 2W 1% WW AXIAL RWR80SR576FRBSL
RES 0.576ohm 2W 1% WW AXIAL

RES 0.576ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR576FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR576FRBSL
Wirewound Resistors 3110-RWR80SR576FRBSL
EGS-3-80 .576 1% RWR80SR576FR BSL

EGS-3-80 .576 1% RWR80SR576FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR576FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR576FRBSL-ND
Through Hole Resistors RWR80SR576FRBSL-ND
576 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR576FRBSL 3110-RWR80SR576FRBSL RWR80SR576FRBSL-ND
Product Name RES 0.576 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details