Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR340FRBSL

Description
EGS-3-80 .34 1% RWR80SR340FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .34 1% RWR80SR340FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR340FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR340FRBSL
Wirewound Resistors 3110-RWR80SR340FRBSL
EGS-3-80 .34 1% RWR80SR340FR BSL

EGS-3-80 .34 1% RWR80SR340FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR340FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR340FRBSL-ND
Through Hole Resistors RWR80SR340FRBSL-ND
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.34 OHM 2W 1% WW AXIAL - RWR80SR340FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 2W 1% WW AXIAL
RWR80SR340FRBSL
RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FRBSL
RES 0.34ohm 2W 1% WW AXIAL

RES 0.34ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR340FRBSL RWR80SR340FRBSL-ND RWR80SR340FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.34 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details