Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR511FSB12

Description
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR511FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR511FSB12-ND
Through Hole Resistors RWR80SR511FSB12-ND
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR511FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR511FSB12
Wirewound Resistors 3110-RWR80SR511FSB12
EGS-3-80 .511 1% RWR80SR511FS B12

EGS-3-80 .511 1% RWR80SR511FS B12

Supplier's Site Datasheet
RES 0.511 OHM 2W 1% WW AXIAL - RWR80SR511FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR80SR511FSB12
RES 0.511 OHM 2W 1% WW AXIAL RWR80SR511FSB12
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR511FSB12-ND 3110-RWR80SR511FSB12 RWR80SR511FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.511 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details