Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR464FMBSL

Description
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR464FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR464FMBSL-ND
Through Hole Resistors RWR80SR464FMBSL-ND
464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR464FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR464FMBSL
Wirewound Resistors 3110-RWR80SR464FMBSL
EGS-3-80 .464 1% RWR80SR464FM BSL

EGS-3-80 .464 1% RWR80SR464FM BSL

Supplier's Site Datasheet
RES 0.464 OHM 2W 1% WW AXIAL - RWR80SR464FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 2W 1% WW AXIAL
RWR80SR464FMBSL
RES 0.464 OHM 2W 1% WW AXIAL RWR80SR464FMBSL
RES 0.464ohm 2W 1% WW AXIAL

RES 0.464ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR464FMBSL-ND 3110-RWR80SR464FMBSL RWR80SR464FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.464 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details