Vishay Intertechnology, Inc. RES 0.499 OHM 2W 0.5% WW AXIAL RWR80SR499DRRSL

Description
RES 0.499ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 0.5% WW AXIAL - RWR80SR499DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 0.5% WW AXIAL
RWR80SR499DRRSL
RES 0.499 OHM 2W 0.5% WW AXIAL RWR80SR499DRRSL
RES 0.499ohm 2W 0.5% WW AXIAL

RES 0.499ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR499DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR499DRRSL
Wirewound Resistors 3110-RWR80SR499DRRSL
EGS-3-80 .499 .5% RWR80SR499DR RSL

EGS-3-80 .499 .5% RWR80SR499DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR499DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR499DRRSL-ND
Through Hole Resistors RWR80SR499DRRSL-ND
499 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR499DRRSL 3110-RWR80SR499DRRSL RWR80SR499DRRSL-ND
Product Name RES 0.499 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers