Vishay Intertechnology, Inc. RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FRBSL

Description
RES 0.422ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.422ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.422 OHM 2W 1% WW AXIAL - RWR80SR422FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80SR422FRBSL
RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FRBSL
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR422FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR422FRBSL
Wirewound Resistors 3110-RWR80SR422FRBSL
EGS-3-80 .422 1% RWR80SR422FR BSL

EGS-3-80 .422 1% RWR80SR422FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR422FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR422FRBSL-ND
Through Hole Resistors RWR80SR422FRBSL-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR422FRBSL 3110-RWR80SR422FRBSL RWR80SR422FRBSL-ND
Product Name RES 0.422 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details