Vishay Intertechnology, Inc. RES 0.332 OHM 2W 1% WW AXIAL RWR80SR332FMB12

Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 2W 1% WW AXIAL - RWR80SR332FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 2W 1% WW AXIAL
RWR80SR332FMB12
RES 0.332 OHM 2W 1% WW AXIAL RWR80SR332FMB12
RES 0.332ohm 2W 1% WW AXIAL

RES 0.332ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR332FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR332FMB12
Wirewound Resistors 3110-RWR80SR332FMB12
EGS-3-80 .332 1% RWR80SR332FM B12

EGS-3-80 .332 1% RWR80SR332FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR332FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR332FMB12-ND
Through Hole Resistors RWR80SR332FMB12-ND
332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR332FMB12 3110-RWR80SR332FMB12 RWR80SR332FMB12-ND
Product Name RES 0.332 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers