Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR316FSRSL

Description
EGS-3-80 .316 1% RWR80SR316FS RSL
Request a Quote Datasheet
Description
EGS-3-80 .316 1% RWR80SR316FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR316FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR316FSRSL
Wirewound Resistors 3110-RWR80SR316FSRSL
EGS-3-80 .316 1% RWR80SR316FS RSL

EGS-3-80 .316 1% RWR80SR316FS RSL

Supplier's Site Datasheet
RES 0.316 OHM 2W 1% WW AXIAL - RWR80SR316FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 2W 1% WW AXIAL
RWR80SR316FSRSL
RES 0.316 OHM 2W 1% WW AXIAL RWR80SR316FSRSL
RES 0.316ohm 2W 1% WW AXIAL

RES 0.316ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR316FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR316FSRSL-ND
Through Hole Resistors RWR80SR316FSRSL-ND
316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR316FSRSL RWR80SR316FSRSL RWR80SR316FSRSL-ND
Product Name Wirewound Resistors RES 0.316 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details