Vishay Intertechnology, Inc. RES 0.322 OHM 2W 1% WW AXIAL RWR80SR322FPBSL

Description
RES 0.322ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.322ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.322 OHM 2W 1% WW AXIAL - RWR80SR322FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.322 OHM 2W 1% WW AXIAL
RWR80SR322FPBSL
RES 0.322 OHM 2W 1% WW AXIAL RWR80SR322FPBSL
RES 0.322ohm 2W 1% WW AXIAL

RES 0.322ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR322FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR322FPBSL
Wirewound Resistors 3110-RWR80SR322FPBSL
EGS-3-80 .322 1% RWR80SR322FP BSL

EGS-3-80 .322 1% RWR80SR322FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR322FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR322FPBSL-ND
Through Hole Resistors RWR80SR322FPBSL-ND
322 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

322 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR322FPBSL 3110-RWR80SR322FPBSL RWR80SR322FPBSL-ND
Product Name RES 0.322 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3220 ohms 0.3220 ohms 0.3220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details