EGS-3-80 .625 .1% RWR80SR625BR RSL
RES 0.625ohm 2W 0.1% WW AXIAL
625 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80SR625BRRSL | RWR80SR625BRRSL | RWR80SR625BRRSL-ND |
| Product Name | Wirewound Resistors | RES 0.625 OHM 2W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.6250 ohms | 0.6250 ohms | 0.6250 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 2 watts |