Vishay Intertechnology, Inc. RES 0.475 OHM 2W 1% WW AXIAL RWR80SR475FSBSL

Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 2W 1% WW AXIAL - RWR80SR475FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR80SR475FSBSL
RES 0.475 OHM 2W 1% WW AXIAL RWR80SR475FSBSL
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR475FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR475FSBSL
Wirewound Resistors 3110-RWR80SR475FSBSL
EGS-3-80 .475 1% RWR80SR475FS BSL

EGS-3-80 .475 1% RWR80SR475FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR475FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR475FSBSL-ND
Through Hole Resistors RWR80SR475FSBSL-ND
475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR475FSBSL 3110-RWR80SR475FSBSL RWR80SR475FSBSL-ND
Product Name RES 0.475 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers