Vishay Intertechnology, Inc. RES 0.255 OHM 2W 1% WW AXIAL RWR80SR255FSB12

Description
RES 0.255ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 2W 1% WW AXIAL - RWR80SR255FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 2W 1% WW AXIAL
RWR80SR255FSB12
RES 0.255 OHM 2W 1% WW AXIAL RWR80SR255FSB12
RES 0.255ohm 2W 1% WW AXIAL

RES 0.255ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR255FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR255FSB12
Wirewound Resistors 3110-RWR80SR255FSB12
EGS-3-80 .255 1% RWR80SR255FS B12

EGS-3-80 .255 1% RWR80SR255FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR255FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR255FSB12-ND
Through Hole Resistors RWR80SR255FSB12-ND
255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR255FSB12 3110-RWR80SR255FSB12 RWR80SR255FSB12-ND
Product Name RES 0.255 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details