EGS-3-80 .332 .5% RWR80SR332DS BSL
332 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.332ohm 2W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80SR332DSBSL | RWR80SR332DSBSL-ND | RWR80SR332DSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.332 OHM 2W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.3320 ohms | 0.3320 ohms | 0.3320 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |