Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR453FRRSL

Description
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR453FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR453FRRSL-ND
Through Hole Resistors RWR80SR453FRRSL-ND
453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.453 OHM 2W 1% WW AXIAL - RWR80SR453FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 2W 1% WW AXIAL
RWR80SR453FRRSL
RES 0.453 OHM 2W 1% WW AXIAL RWR80SR453FRRSL
RES 0.453ohm 2W 1% WW AXIAL

RES 0.453ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR453FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR453FRRSL
Wirewound Resistors 3110-RWR80SR453FRRSL
EGS-3-80 .453 1% RWR80SR453FR RSL

EGS-3-80 .453 1% RWR80SR453FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR453FRRSL-ND RWR80SR453FRRSL 3110-RWR80SR453FRRSL
Product Name Through Hole Resistors RES 0.453 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details