EGS-3-80 .365 1% RWR80SR365FS RSL
365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.365ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80SR365FSRSL | RWR80SR365FSRSL-ND | RWR80SR365FSRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.365 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.3650 ohms | 0.3650 ohms | 0.3650 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |