Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR357FRS73

Description
EGS-3-80 .357 1% RWR80SR357FR S73
Request a Quote Datasheet
Description
EGS-3-80 .357 1% RWR80SR357FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR357FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR357FRS73
Wirewound Resistors 3110-RWR80SR357FRS73
EGS-3-80 .357 1% RWR80SR357FR S73

EGS-3-80 .357 1% RWR80SR357FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR357FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR357FRS73-ND
Through Hole Resistors RWR80SR357FRS73-ND
357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.357 OHM 2W 1% WW AXIAL - RWR80SR357FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.357 OHM 2W 1% WW AXIAL
RWR80SR357FRS73
RES 0.357 OHM 2W 1% WW AXIAL RWR80SR357FRS73
RES 0.357ohm 2W 1% WW AXIAL

RES 0.357ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR357FRS73 RWR80SR357FRS73-ND RWR80SR357FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.357 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3570 ohms 0.3570 ohms 0.3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details