Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR649FPB12

Description
EGS-3-80 .649 1% RWR80SR649FP B12
Request a Quote Datasheet
Description
EGS-3-80 .649 1% RWR80SR649FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR649FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR649FPB12
Wirewound Resistors 3110-RWR80SR649FPB12
EGS-3-80 .649 1% RWR80SR649FP B12

EGS-3-80 .649 1% RWR80SR649FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR649FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR649FPB12-ND
Through Hole Resistors RWR80SR649FPB12-ND
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.649 OHM 2W 1% WW AXIAL - RWR80SR649FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR80SR649FPB12
RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FPB12
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR649FPB12 RWR80SR649FPB12-ND RWR80SR649FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.649 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details