Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR634FSS73

Description
EGS-3-80 .634 1% RWR80SR634FS S73
Request a Quote Datasheet
Description
EGS-3-80 .634 1% RWR80SR634FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR634FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR634FSS73
Wirewound Resistors 3110-RWR80SR634FSS73
EGS-3-80 .634 1% RWR80SR634FS S73

EGS-3-80 .634 1% RWR80SR634FS S73

Supplier's Site Datasheet
RES 0.634 OHM 2W 1% WW AXIAL - RWR80SR634FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 2W 1% WW AXIAL
RWR80SR634FSS73
RES 0.634 OHM 2W 1% WW AXIAL RWR80SR634FSS73
RES 0.634ohm 2W 1% WW AXIAL

RES 0.634ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR634FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR634FSS73-ND
Through Hole Resistors RWR80SR634FSS73-ND
634 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR634FSS73 RWR80SR634FSS73 RWR80SR634FSS73-ND
Product Name Wirewound Resistors RES 0.634 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details