Vishay Intertechnology, Inc. RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FRRSL

Description
RES 0.34ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.34ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.34 OHM 2W 1% WW AXIAL - RWR80SR340FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.34 OHM 2W 1% WW AXIAL
RWR80SR340FRRSL
RES 0.34 OHM 2W 1% WW AXIAL RWR80SR340FRRSL
RES 0.34ohm 2W 1% WW AXIAL

RES 0.34ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR340FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR340FRRSL
Wirewound Resistors 3110-RWR80SR340FRRSL
EGS-3-80 .34 1% RWR80SR340FR RSL

EGS-3-80 .34 1% RWR80SR340FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR340FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR340FRRSL-ND
Through Hole Resistors RWR80SR340FRRSL-ND
340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR340FRRSL 3110-RWR80SR340FRRSL RWR80SR340FRRSL-ND
Product Name RES 0.34 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3400 ohms 0.3400 ohms 0.3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers