Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR499FSB12

Description
EGS-3-80 .499 1% RWR80SR499FS B12
Request a Quote Datasheet
Description
EGS-3-80 .499 1% RWR80SR499FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR499FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR499FSB12
Wirewound Resistors 3110-RWR80SR499FSB12
EGS-3-80 .499 1% RWR80SR499FS B12

EGS-3-80 .499 1% RWR80SR499FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR499FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR499FSB12-ND
Through Hole Resistors RWR80SR499FSB12-ND
499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 2W 1% WW AXIAL - RWR80SR499FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR80SR499FSB12
RES 0.499 OHM 2W 1% WW AXIAL RWR80SR499FSB12
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR499FSB12 RWR80SR499FSB12-ND RWR80SR499FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details