Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR649FPBSL

Description
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR649FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR649FPBSL-ND
Through Hole Resistors RWR80SR649FPBSL-ND
649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR649FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR649FPBSL
Wirewound Resistors 3110-RWR80SR649FPBSL
EGS-3-80 .649 1% RWR80SR649FP BSL

EGS-3-80 .649 1% RWR80SR649FP BSL

Supplier's Site Datasheet
RES 0.649 OHM 2W 1% WW AXIAL - RWR80SR649FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 2W 1% WW AXIAL
RWR80SR649FPBSL
RES 0.649 OHM 2W 1% WW AXIAL RWR80SR649FPBSL
RES 0.649ohm 2W 1% WW AXIAL

RES 0.649ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR649FPBSL-ND 3110-RWR80SR649FPBSL RWR80SR649FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.649 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers