Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR300FRRSL

Description
EGS-3-80 .3 1% RWR80SR300FR RSL
Request a Quote Datasheet
Description
EGS-3-80 .3 1% RWR80SR300FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR300FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR300FRRSL
Wirewound Resistors 3110-RWR80SR300FRRSL
EGS-3-80 .3 1% RWR80SR300FR RSL

EGS-3-80 .3 1% RWR80SR300FR RSL

Supplier's Site Datasheet
RES 0.3 OHM 2W 1% WW AXIAL - RWR80SR300FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 2W 1% WW AXIAL
RWR80SR300FRRSL
RES 0.3 OHM 2W 1% WW AXIAL RWR80SR300FRRSL
RES 0.3ohm 2W 1% WW AXIAL

RES 0.3ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR300FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR300FRRSL-ND
Through Hole Resistors RWR80SR300FRRSL-ND
300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR300FRRSL RWR80SR300FRRSL RWR80SR300FRRSL-ND
Product Name Wirewound Resistors RES 0.3 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers