Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR562FSBSL

Description
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR562FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR562FSBSL-ND
Through Hole Resistors RWR80SR562FSBSL-ND
562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.562 OHM 2W 1% WW AXIAL - RWR80SR562FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR80SR562FSBSL
RES 0.562 OHM 2W 1% WW AXIAL RWR80SR562FSBSL
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR562FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR562FSBSL
Wirewound Resistors 3110-RWR80SR562FSBSL
EGS-3-80 .562 1% RWR80SR562FS BSL

EGS-3-80 .562 1% RWR80SR562FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR562FSBSL-ND RWR80SR562FSBSL 3110-RWR80SR562FSBSL
Product Name Through Hole Resistors RES 0.562 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details