Vishay Intertechnology, Inc. RES 0.301 OHM 2W 0.5% WW AXIAL RWR80SR301DRS73

Description
RES 0.301ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 2W 0.5% WW AXIAL - RWR80SR301DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 0.5% WW AXIAL
RWR80SR301DRS73
RES 0.301 OHM 2W 0.5% WW AXIAL RWR80SR301DRS73
RES 0.301ohm 2W 0.5% WW AXIAL

RES 0.301ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR301DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR301DRS73-ND
Through Hole Resistors RWR80SR301DRS73-ND
301 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR301DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR301DRS73
Wirewound Resistors 3110-RWR80SR301DRS73
EGS-3-80 .301 .5% RWR80SR301DR S73

EGS-3-80 .301 .5% RWR80SR301DR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR301DRS73 RWR80SR301DRS73-ND 3110-RWR80SR301DRS73
Product Name RES 0.301 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details