Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR301FMS73

Description
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR301FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR301FMS73-ND
Through Hole Resistors RWR80SR301FMS73-ND
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR301FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR301FMS73
Wirewound Resistors 3110-RWR80SR301FMS73
EGS-3-80 .301 1% RWR80SR301FM S73

EGS-3-80 .301 1% RWR80SR301FM S73

Supplier's Site Datasheet
RES 0.301 OHM 2W 1% WW AXIAL - RWR80SR301FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR80SR301FMS73
RES 0.301 OHM 2W 1% WW AXIAL RWR80SR301FMS73
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR301FMS73-ND 3110-RWR80SR301FMS73 RWR80SR301FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.301 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details