Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR422FRB12

Description
EGS-3-80 .422 1% RWR80SR422FR B12
Request a Quote Datasheet
Description
EGS-3-80 .422 1% RWR80SR422FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR422FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR422FRB12
Wirewound Resistors 3110-RWR80SR422FRB12
EGS-3-80 .422 1% RWR80SR422FR B12

EGS-3-80 .422 1% RWR80SR422FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR422FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR422FRB12-ND
Through Hole Resistors RWR80SR422FRB12-ND
422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.422 OHM 2W 1% WW AXIAL - RWR80SR422FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 2W 1% WW AXIAL
RWR80SR422FRB12
RES 0.422 OHM 2W 1% WW AXIAL RWR80SR422FRB12
RES 0.422ohm 2W 1% WW AXIAL

RES 0.422ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR422FRB12 RWR80SR422FRB12-ND RWR80SR422FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.422 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers