Vishay Intertechnology, Inc. RES 0.453 OHM 2W 0.5% WW AXIAL RWR80SR453DRBSL

Description
RES 0.453ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.453ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.453 OHM 2W 0.5% WW AXIAL - RWR80SR453DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 2W 0.5% WW AXIAL
RWR80SR453DRBSL
RES 0.453 OHM 2W 0.5% WW AXIAL RWR80SR453DRBSL
RES 0.453ohm 2W 0.5% WW AXIAL

RES 0.453ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR453DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR453DRBSL
Wirewound Resistors 3110-RWR80SR453DRBSL
EGS-3-80 .453 .5% RWR80SR453DR BSL

EGS-3-80 .453 .5% RWR80SR453DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR453DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR453DRBSL-ND
Through Hole Resistors RWR80SR453DRBSL-ND
453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR453DRBSL 3110-RWR80SR453DRBSL RWR80SR453DRBSL-ND
Product Name RES 0.453 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details