Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR512FRBSL

Description
EGS-3-80 .512 1% RWR80SR512FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .512 1% RWR80SR512FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR512FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR512FRBSL
Wirewound Resistors 3110-RWR80SR512FRBSL
EGS-3-80 .512 1% RWR80SR512FR BSL

EGS-3-80 .512 1% RWR80SR512FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR512FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR512FRBSL-ND
Through Hole Resistors RWR80SR512FRBSL-ND
512 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

512 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.512 OHM 2W 1% WW AXIAL - RWR80SR512FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.512 OHM 2W 1% WW AXIAL
RWR80SR512FRBSL
RES 0.512 OHM 2W 1% WW AXIAL RWR80SR512FRBSL
RES 0.512ohm 2W 1% WW AXIAL

RES 0.512ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR512FRBSL RWR80SR512FRBSL-ND RWR80SR512FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.512 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5120 ohms 0.5120 ohms 0.5120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details