Vishay Intertechnology, Inc. RES 0.33 OHM 2W 1% WW AXIAL RWR80SR330FSB12

Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.33ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 2W 1% WW AXIAL - RWR80SR330FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 2W 1% WW AXIAL
RWR80SR330FSB12
RES 0.33 OHM 2W 1% WW AXIAL RWR80SR330FSB12
RES 0.33ohm 2W 1% WW AXIAL

RES 0.33ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR330FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR330FSB12
Wirewound Resistors 3110-RWR80SR330FSB12
EGS-3-80 .33 1% RWR80SR330FS B12

EGS-3-80 .33 1% RWR80SR330FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR330FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR330FSB12-ND
Through Hole Resistors RWR80SR330FSB12-ND
330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR330FSB12 3110-RWR80SR330FSB12 RWR80SR330FSB12-ND
Product Name RES 0.33 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details