Vishay Intertechnology, Inc. RES 0.442 OHM 2W 1% WW AXIAL RWR80SR442FSBSL

Description
RES 0.442ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.442ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 2W 1% WW AXIAL - RWR80SR442FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 2W 1% WW AXIAL
RWR80SR442FSBSL
RES 0.442 OHM 2W 1% WW AXIAL RWR80SR442FSBSL
RES 0.442ohm 2W 1% WW AXIAL

RES 0.442ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR442FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR442FSBSL
Wirewound Resistors 3110-RWR80SR442FSBSL
EGS-3-80 .442 1% RWR80SR442FS BSL

EGS-3-80 .442 1% RWR80SR442FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR442FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR442FSBSL-ND
Through Hole Resistors RWR80SR442FSBSL-ND
442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR442FSBSL 3110-RWR80SR442FSBSL RWR80SR442FSBSL-ND
Product Name RES 0.442 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details