Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR487FPB12

Description
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR487FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR487FPB12-ND
Through Hole Resistors RWR80SR487FPB12-ND
487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.487 OHM 2W 1% WW AXIAL - RWR80SR487FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 2W 1% WW AXIAL
RWR80SR487FPB12
RES 0.487 OHM 2W 1% WW AXIAL RWR80SR487FPB12
RES 0.487ohm 2W 1% WW AXIAL

RES 0.487ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR487FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR487FPB12
Wirewound Resistors 3110-RWR80SR487FPB12
EGS-3-80 .487 1% RWR80SR487FP B12

EGS-3-80 .487 1% RWR80SR487FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR487FPB12-ND RWR80SR487FPB12 3110-RWR80SR487FPB12
Product Name Through Hole Resistors RES 0.487 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details