Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR255FSRSL

Description
255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR255FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR255FSRSL-ND
Through Hole Resistors RWR80SR255FSRSL-ND
255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR255FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR255FSRSL
Wirewound Resistors 3110-RWR80SR255FSRSL
EGS-3-80 .255 1% RWR80SR255FS RSL

EGS-3-80 .255 1% RWR80SR255FS RSL

Supplier's Site Datasheet
RES 0.255 OHM 2W 1% WW AXIAL - RWR80SR255FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 2W 1% WW AXIAL
RWR80SR255FSRSL
RES 0.255 OHM 2W 1% WW AXIAL RWR80SR255FSRSL
RES 0.255ohm 2W 1% WW AXIAL

RES 0.255ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR255FSRSL-ND 3110-RWR80SR255FSRSL RWR80SR255FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.255 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers