Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR560FSRSL

Description
560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR560FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR560FSRSL-ND
Through Hole Resistors RWR80SR560FSRSL-ND
560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR560FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR560FSRSL
Wirewound Resistors 3110-RWR80SR560FSRSL
EGS-3-80 .56 1% RWR80SR560FS RSL

EGS-3-80 .56 1% RWR80SR560FS RSL

Supplier's Site Datasheet
RES 0.56 OHM 2W 1% WW AXIAL - RWR80SR560FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 2W 1% WW AXIAL
RWR80SR560FSRSL
RES 0.56 OHM 2W 1% WW AXIAL RWR80SR560FSRSL
RES 0.56ohm 2W 1% WW AXIAL

RES 0.56ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR560FSRSL-ND 3110-RWR80SR560FSRSL RWR80SR560FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.56 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers