Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR590FSRSL

Description
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR590FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR590FSRSL-ND
Through Hole Resistors RWR80SR590FSRSL-ND
590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR590FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR590FSRSL
Wirewound Resistors 3110-RWR80SR590FSRSL
EGS-3-80 .59 1% RWR80SR590FS RSL

EGS-3-80 .59 1% RWR80SR590FS RSL

Supplier's Site Datasheet
RES 0.59 OHM 2W 1% WW AXIAL - RWR80SR590FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 2W 1% WW AXIAL
RWR80SR590FSRSL
RES 0.59 OHM 2W 1% WW AXIAL RWR80SR590FSRSL
RES 0.59ohm 2W 1% WW AXIAL

RES 0.59ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR590FSRSL-ND 3110-RWR80SR590FSRSL RWR80SR590FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.59 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details