Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR442FRS73

Description
EGS-3-80 .442 1% RWR80SR442FR S73
Request a Quote Datasheet
Description
EGS-3-80 .442 1% RWR80SR442FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR442FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR442FRS73
Wirewound Resistors 3110-RWR80SR442FRS73
EGS-3-80 .442 1% RWR80SR442FR S73

EGS-3-80 .442 1% RWR80SR442FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR442FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR442FRS73-ND
Through Hole Resistors RWR80SR442FRS73-ND
442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.442 OHM 2W 1% WW AXIAL - RWR80SR442FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 2W 1% WW AXIAL
RWR80SR442FRS73
RES 0.442 OHM 2W 1% WW AXIAL RWR80SR442FRS73
RES 0.442ohm 2W 1% WW AXIAL

RES 0.442ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR442FRS73 RWR80SR442FRS73-ND RWR80SR442FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.442 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details