Vishay Intertechnology, Inc. Through Hole Resistors RWR80SR324FSBSL

Description
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80SR324FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR324FSBSL-ND
Through Hole Resistors RWR80SR324FSBSL-ND
324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR324FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR324FSBSL
Wirewound Resistors 3110-RWR80SR324FSBSL
EGS-3-80 .324 1% RWR80SR324FS BSL

EGS-3-80 .324 1% RWR80SR324FS BSL

Supplier's Site Datasheet
RES 0.324 OHM 2W 1% WW AXIAL - RWR80SR324FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 2W 1% WW AXIAL
RWR80SR324FSBSL
RES 0.324 OHM 2W 1% WW AXIAL RWR80SR324FSBSL
RES 0.324ohm 2W 1% WW AXIAL

RES 0.324ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR324FSBSL-ND 3110-RWR80SR324FSBSL RWR80SR324FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.324 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers